Mini-Circuits 3 Ways Power Splitter, 1 - 1000 MHz, 75Ω ZFSC-3-4-75+

Description
3 Ways Power Splitter, 1 - 1000 MHz, 75Ω
Request a Quote
Description
3 Ways Power Splitter, 1 - 1000 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ZFSC-3-4-75+ is a 3-way 0° 75Ω coaxial power splitter/combiner operating from 1 to 1000 MHz, with a J17 case style and dimensions of 31.75 × 31.75 × 19.05 × 16.00 × 9.65 × 25.40 × 3.18 × 25.40 mm. It has a typical insertion loss of 0.4 dB, isolation of 27 dB, and power handling up to 1 W as a splitter. The operating and storage temperature range is -55°C to 100°C, with internal dissipation limited to 0.5 W. It features BNC connectors and is RoHS compliant. Total loss is defined as insertion loss plus 4.8 dB, with a maximum VSWR of 1.58 at 1000 MHz.

Datasheet Summary
Powered by GS/AI

ZFSC-3-4-75+ is a 3-way 0° 75Ω coaxial power splitter/combiner operating from 1 to 1000 MHz, with a J17 case style and dimensions of 31.75 × 31.75 × 19.05 × 16.00 × 9.65 × 25.40 × 3.18 × 25.40 mm. It has a typical insertion loss of 0.4 dB, isolation of 27 dB, and power handling up to 1 W as a splitter. The operating and storage temperature range is -55°C to 100°C, with internal dissipation limited to 0.5 W. It features BNC connectors and is RoHS compliant. Total loss is defined as insertion loss plus 4.8 dB, with a maximum VSWR of 1.58 at 1000 MHz.

Suppliers

Company
Product
Description
Supplier Links
3 Ways Power Splitter, 1 - 1000 MHz, 75Ω - ZFSC-3-4-75+ - Mini-Circuits
Brooklyn, NY, United States
3 Ways Power Splitter, 1 - 1000 MHz, 75Ω
ZFSC-3-4-75+
3 Ways Power Splitter, 1 - 1000 MHz, 75Ω ZFSC-3-4-75+
3 Ways Power Splitter, 1 - 1000 MHz, 75Ω

3 Ways Power Splitter, 1 - 1000 MHz, 75Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZFSC-3-4-75+
Product Name 3 Ways Power Splitter, 1 - 1000 MHz, 75Ω
0º Power Divider Division: 3-Way
Unlock Full Specs
to access all available technical data

Similar Products

Core & Wire 90° Hybrid, 104 - 340 MHz, 50Ω - ADQ-32W+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 104.00 to 340.00 MHz
View Details
5 suppliers
RF Power Dividers/Splitters - 3157-WP4R1+TR-ND - DigiKey
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor 12-VQFN Exposed Pad
Insertion Loss 0.70 dB
View Details
200 MHZ Rf Power Divider Splitter - 851-ZMSC-4-1+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tray
Connectors SMA; SMA
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-ZFSC-12-1-S+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 1.30 dB
View Details
2 suppliers