ValueTronics International, Inc. Detector 11664C

Description
The 11664C is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional Features: Allows the Keysight Agilent HP 8755 to be used with many available diode detectors Two adjustments allow the detector to be mated with the Keysight Agilent HP 8755 to provide absolute power as well as ratio with a frequency range that is determines by the diode detector used The Keysight Agilent HP 11664C Detector is designed to operate with the Keysight Agilent HP 8757, 8756, and 8755 Scalar Analyzers in AC mode only. The 11664C detects the envelope of the 27.8 kHz modulated RF signal to be displayed on the scalar network analyzer.
Description
The 11664C is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional Features: Allows the Keysight Agilent HP 8755 to be used with many available diode detectors Two adjustments allow the detector to be mated with the Keysight Agilent HP 8755 to provide absolute power as well as ratio with a frequency range that is determines by the diode detector used The Keysight Agilent HP 11664C Detector is designed to operate with the Keysight Agilent HP 8757, 8756, and 8755 Scalar Analyzers in AC mode only. The 11664C detects the envelope of the 27.8 kHz modulated RF signal to be displayed on the scalar network analyzer.

Suppliers

Company
Product
Description
Supplier Links
Detector 11664C
The 11664C is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional Features: Allows the Keysight Agilent HP 8755 to be used with many available diode detectors Two adjustments allow the detector to be mated with the Keysight Agilent HP 8755 to provide absolute power as well as ratio with a frequency range that is determines by the diode detector used The Keysight Agilent HP 11664C Detector is designed to operate with the Keysight Agilent HP 8757, 8756, and 8755 Scalar Analyzers in AC mode only. The 11664C detects the envelope of the 27.8 kHz modulated RF signal to be displayed on the scalar network analyzer.

The 11664C is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you

Additional Features:

  • Allows the Keysight Agilent HP 8755 to be used with many available diode detectors
  • Two adjustments allow the detector to be mated with the Keysight Agilent HP 8755 to provide absolute power as well as ratio with a frequency range that is determines by the diode detector used

The Keysight Agilent HP 11664C Detector is designed to operate with the Keysight Agilent HP 8757, 8756, and 8755 Scalar Analyzers in AC mode only. The 11664C detects the envelope of the 27.8 kHz modulated RF signal to be displayed on the scalar network analyzer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 11664C
Product Name Detector
Frequency Range 2.65E-5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Sensors 9515A - 9515A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 12400 MHz
Connector Type Type N
View Details
Detectors - NWD-15 - kTB Solutions
kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Connector Type WR-15
View Details
USB 75Ω Power Sensor 100 kHz - 2.5 GHz, -30 to +20 dBm - PWR-2.5GHS-75 - Mini-Circuits
Specs
Input Voltage 4 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Power Detector, 50 MHz to 5 GHz, SMA, Postive Output Slope - FMPT1000 - Fairview Microwave Inc.
Specs
Frequency Range 50 to 5000 MHz
Connector Type SMA
View Details