Fairview Microwave Inc. Power Detector, 50 MHz to 5 GHz, SMA, Postive Output Slope FMPT1000

Description
RF dectector FMPT1000 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a power design and has a impedance. Our RF power detector is constructed with SMA female to SMA female connectors. Fairview Microwave SMA to SMA power detector has a minimum frequency of 50 MHz and a maximum frequency of 5 GHz. This SMA coaxial RF power detector part number FMPT1000 has a maximum input power of . Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial power SMA to SMA detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet
Description
RF dectector FMPT1000 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a power design and has a impedance. Our RF power detector is constructed with SMA female to SMA female connectors. Fairview Microwave SMA to SMA power detector has a minimum frequency of 50 MHz and a maximum frequency of 5 GHz. This SMA coaxial RF power detector part number FMPT1000 has a maximum input power of . Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial power SMA to SMA detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Detector, 50 MHz to 5 GHz, SMA, Postive Output Slope - FMPT1000 - Fairview Microwave Inc.
Lewisville, TX, United States
Power Detector, 50 MHz to 5 GHz, SMA, Postive Output Slope
FMPT1000
Power Detector, 50 MHz to 5 GHz, SMA, Postive Output Slope FMPT1000
RF dectector FMPT1000 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a power design and has a impedance. Our RF power detector is constructed with SMA female to SMA female connectors. Fairview Microwave SMA to SMA power detector has a minimum frequency of 50 MHz and a maximum frequency of 5 GHz. This SMA coaxial RF power detector part number FMPT1000 has a maximum input power of . Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial power SMA to SMA detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

RF dectector FMPT1000 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a power design and has a impedance. Our RF power detector is constructed with SMA female to SMA female connectors.

Fairview Microwave SMA to SMA power detector has a minimum frequency of 50 MHz and a maximum frequency of 5 GHz. This SMA coaxial RF power detector part number FMPT1000 has a maximum input power of . Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above.

Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial power SMA to SMA detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Power Detectors
Product Number FMPT1000
Product Name Power Detector, 50 MHz to 5 GHz, SMA, Postive Output Slope
Frequency Range 50 to 5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detectors - ND-10-40000 - kTB Solutions
Specs
Frequency Range 10 to 40000 MHz
Connector Type 2.92 mm; 2.92mm(f)
View Details
USB/Ethernet Power Sensor 1 MHz-8 GHz, -30 to +20 dBm - PWR-8GHS-RC - Mini-Circuits
Specs
Input Voltage 15 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Power Sensors 9510A - 9510A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 4000 MHz
Connector Type Type N
View Details