ValueTronics International, Inc. Divider 11636A

Description
The 11636A is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Frequency range: DC to 18 GHz Maximum SWR: 1.35 Insertion loss: 6.0 dB typical Maximum amplitude tracking: 0.5 dB Maximum phase tracking: 2 deg typical The excellent impedance match of all three ports improves fault location measurements by reducing re-reflections. The Agilent 11636A power divider/combiner is recommended when making wideband comparison measurements with an Agilent 8757 scalar vector network analyzer. These power dividers provide good match and excellent tracking characteristics from dc to 26.5 GHz. Power dividers are recommended for applications such as transmission line fault testing, as well as power combining. They are not recommended for ratio and leveling applications.
Datasheet
Description
The 11636A is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Frequency range: DC to 18 GHz Maximum SWR: 1.35 Insertion loss: 6.0 dB typical Maximum amplitude tracking: 0.5 dB Maximum phase tracking: 2 deg typical The excellent impedance match of all three ports improves fault location measurements by reducing re-reflections. The Agilent 11636A power divider/combiner is recommended when making wideband comparison measurements with an Agilent 8757 scalar vector network analyzer. These power dividers provide good match and excellent tracking characteristics from dc to 26.5 GHz. Power dividers are recommended for applications such as transmission line fault testing, as well as power combining. They are not recommended for ratio and leveling applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Divider 11636A
The 11636A is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Frequency range: DC to 18 GHz Maximum SWR: 1.35 Insertion loss: 6.0 dB typical Maximum amplitude tracking: 0.5 dB Maximum phase tracking: 2 deg typical The excellent impedance match of all three ports improves fault location measurements by reducing re-reflections. The Agilent 11636A power divider/combiner is recommended when making wideband comparison measurements with an Agilent 8757 scalar vector network analyzer. These power dividers provide good match and excellent tracking characteristics from dc to 26.5 GHz. Power dividers are recommended for applications such as transmission line fault testing, as well as power combining. They are not recommended for ratio and leveling applications.

The 11636A is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired.

Additional Features:

  • Frequency range: DC to 18 GHz
  • Maximum SWR: 1.35
  • Insertion loss: 6.0 dB typical
  • Maximum amplitude tracking: 0.5 dB
  • Maximum phase tracking: 2 deg typical

The excellent impedance match of all three ports improves fault location measurements by reducing re-reflections. The Agilent 11636A power divider/combiner is recommended when making wideband comparison measurements with an Agilent 8757 scalar vector network analyzer.

These power dividers provide good match and excellent tracking characteristics from dc to 26.5 GHz. Power dividers are recommended for applications such as transmission line fault testing, as well as power combining. They are not recommended for ratio and leveling applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 11636A
Product Name Divider
Frequency 18000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

698 to 2700MHz – 2 Way Power Divider/Splitter - UIY2PD8860A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors BNC; SMA; Type N; SMA, N, BNC
View Details
8 Way Power Divider - 5o341991060 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 698.00 to 2700.00 MHz
View Details
Low Loss Two-Way Power Splitter/Combiner 2.2–2.8 GHz - SKY16406-381LF - Skyworks Solutions, Inc.
Specs
Category Passive
0º Power Divider Division: 2-Way
Package Type / Form Factor Surface Mount; DFN, 6-pin
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-WP4G1+TR-ND - DigiKey
Specs
Package Type / Form Factor 12-VQFN Exposed Pad
Insertion Loss 0.80 dB
Isolation 14.00 dB
View Details
4 suppliers