5o.com 8 Way Power Divider 5o341991060

Description
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

An 8-way power divider designed for wireless communication, radar, satellite systems, and test equipment, operating from 698 to 2700 MHz with a 50Ω impedance. It features a maximum insertion loss of 16 dB, minimum isolation of 16 dB, a maximum VSWR of 1.35, phase unbalance of ±5°, and amplitude unbalance of ±0.8 dB, with N female or SMA female connectors depending on variant. The device handles 50 W as a splitter and 2 W as a combiner, operates from -40 to +85°C, and measures 199 × 106.2 × 21.5 mm. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

An 8-way power divider designed for wireless communication, radar, satellite systems, and test equipment, operating from 698 to 2700 MHz with a 50Ω impedance. It features a maximum insertion loss of 16 dB, minimum isolation of 16 dB, a maximum VSWR of 1.35, phase unbalance of ±5°, and amplitude unbalance of ±0.8 dB, with N female or SMA female connectors depending on variant. The device handles 50 W as a splitter and 2 W as a combiner, operates from -40 to +85°C, and measures 199 × 106.2 × 21.5 mm. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
8 Way Power Divider - 5o341991060 - 5o.com
Guangdong, China
8 Way Power Divider
5o341991060
8 Way Power Divider 5o341991060
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Band Reject Frequency Range 5MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o341991060
Product Name 8 Way Power Divider
Connectors SMA; Type N; SMA, N
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 698.00 to 2700.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3126780 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency 1000.00 to 26500.00 MHz
View Details
4 Way Power Divider - 5o33621000 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 6000.00 MHz
View Details
3 Way Power Divider - 5o3239700 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 18000.00 MHz
View Details
8 Way Power Divider - 5o34104400 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 18000.00 to 40000.00 MHz
View Details