ValueTronics International, Inc. Fixed Attenuator 11581A

Description
The 11581A is a 12.4 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: DC to 12.4 GHz frequency range Type-N connectors The Agilent 11581A contains a set of four Agilent 8491A attenuators 3, 6, 10 and 20 dB with type-N connectors, furnished in a walnut accessory case. The Agilent 11581A is ideal for calibration labs or where precise knowledge of attenuation and SWR is desired.
Datasheet
Description
The 11581A is a 12.4 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: DC to 12.4 GHz frequency range Type-N connectors The Agilent 11581A contains a set of four Agilent 8491A attenuators 3, 6, 10 and 20 dB with type-N connectors, furnished in a walnut accessory case. The Agilent 11581A is ideal for calibration labs or where precise knowledge of attenuation and SWR is desired.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator - 11581A - ValueTronics International, Inc.
Elgin, IL, USA
Fixed Attenuator
11581A
Fixed Attenuator 11581A
The 11581A is a 12.4 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: DC to 12.4 GHz frequency range Type-N connectors The Agilent 11581A contains a set of four Agilent 8491A attenuators 3, 6, 10 and 20 dB with type-N connectors, furnished in a walnut accessory case. The Agilent 11581A is ideal for calibration labs or where precise knowledge of attenuation and SWR is desired.

The 11581A is a 12.4 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • DC to 12.4 GHz frequency range
  • Type-N connectors

The Agilent 11581A contains a set of four Agilent 8491A attenuators 3, 6, 10 and 20 dB with type-N connectors, furnished in a walnut accessory case. The Agilent 11581A is ideal for calibration labs or where precise knowledge of attenuation and SWR is desired.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 11581A
Product Name Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
Coaxial Attenuator - 5o2050124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Attenuators - 3157-VAT-6A+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
RF Attenuators - 2240513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details