5o.com Coaxial Attenuator 5o2050124S

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o2050124S series is a 5W coaxial attenuator designed for DC-12.4GHz applications in wireless communication, test equipment, radar, and satellite systems. It features a 50Ω impedance with SMA male-to-female connectors and an overall dimension of 34.0mm maximum length and 6.51mm diameter. Attenuation values range from 3dB to 30dB with tolerances of ±0.6dB or ±1.0dB depending on the model, and VSWR does not exceed 1.25. The device operates within a storage temperature range of -55°C to +125°C and requires air-cooling for auxiliary heat dissipation if necessary. It supports a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The 5o2050124S series is a 5W coaxial attenuator designed for DC-12.4GHz applications in wireless communication, test equipment, radar, and satellite systems. It features a 50Ω impedance with SMA male-to-female connectors and an overall dimension of 34.0mm maximum length and 6.51mm diameter. Attenuation values range from 3dB to 30dB with tolerances of ±0.6dB or ±1.0dB depending on the model, and VSWR does not exceed 1.25. The device operates within a storage temperature range of -55°C to +125°C and requires air-cooling for auxiliary heat dissipation if necessary. It supports a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o2050124S - 5o.com
Guangdong, China
Coaxial Attenuator
5o2050124S
Coaxial Attenuator 5o2050124S
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o2050124S
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o202505S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20203N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20500018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.5 :1
View Details