Mini-Circuits Attenuators VAT-6A+

Description
6 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet
Description
6 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-VAT-6A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-VAT-6A+-ND
Attenuators 3157-VAT-6A+-ND
6 DB FIXED ATT, DC - 6000 MHZ

6 DB FIXED ATT, DC - 6000 MHZ

Buy Now Datasheet
Attenuators - VAT-6A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
VAT-6A+
Attenuators VAT-6A+
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 1.6W SMA In-Line Module

RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 1.6W SMA In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-VAT-6A+-ND VAT-6A+
Product Name Attenuators Attenuators
Attenuation 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W - UIYCA25AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
Attenuators - 3157-BW-N20W20+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details