TE Connectivity Humidity, Moisture Sensors HM1520

Description
Humidity Temperature Sensor 1 ~ 99% RH Analog Voltage ±2% RH 5s User Defined
Request a Quote Datasheet
Description
Humidity Temperature Sensor 1 ~ 99% RH Analog Voltage ±2% RH 5s User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - HM1520-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
HM1520-ND
Humidity, Moisture Sensors HM1520-ND
Humidity Temperature Sensor 1 ~ 99% RH Analog Voltage ±2% RH 5s User Defined

Humidity Temperature Sensor 1 ~ 99% RH Analog Voltage ±2% RH 5s User Defined

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - HM1520 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HM1520
Sensors, Transducers - Humidity, Moisture Sensors HM1520
SENSOR HUMIDITY 5V ANLG 2% MOD

SENSOR HUMIDITY 5V ANLG 2% MOD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number HM1520-ND HM1520
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Relative Humidity Range 1 to 99 % 1 to 99 %
Relative Humidity Accuracy 2 %
Operating Temp -22 to 140 F (-30 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

T14 - t14 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Humidity Sensors - HPP845E032R4 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers
Humidity, Moisture Sensors - 2952-153435-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.8 %
View Details