Digital humidity and temperature module in TO39 packaging with glass-to-metal seals and a stainless-steel cap, pressure-tight up to 16 bar; operates over -40 to 125 °C and 0 to 100 % RH with I2C interface, 2.7 V to 5.5 V supply, and a typical humidity accuracy of ±1.8 % RH at 23 °C.
Digital RH/T module, in a 16 bar pressure tight TO housing
Digital humidity and temperature module in standard TO39 housing with glass sealed wires and a meshed steel filter; sensor element and calibration for low humidity levels <10% RH, suitable for dew point down to -40°C Td (RH & T outputs)
| Innovative Sensor Technology IST USA Division | |
|---|---|
| Product Category | Moisture Meters |
| Product Number | HYT 939 K5 |
| Product Name | Humidity module for dew point monitoring |
| Relative Humidity Accuracy | 0.5000 % |