TE Connectivity RELAY REED SPST 500MA 24V Reed Non Latching 12mA 24VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC Diode V23100V4024A010

Description
RELAY REED SPST 500MA 24V Reed Non Latching 12mA 24VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC Diode Through Hole PC Pin Tube
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 24V Reed Non Latching 12mA 24VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC Diode Through Hole PC Pin Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RELAY REED SPST 500MA 24V Reed Non Latching 12mA 24VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC Diode - V23100V4024A010 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY REED SPST 500MA 24V Reed Non Latching 12mA 24VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC Diode
V23100V4024A010
RELAY REED SPST 500MA 24V Reed Non Latching 12mA 24VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC Diode V23100V4024A010
RELAY REED SPST 500MA 24V Reed Non Latching 12mA 24VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC Diode Through Hole PC Pin Tube

RELAY REED SPST 500MA 24V Reed Non Latching 12mA 24VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC Diode Through Hole PC Pin Tube

Supplier's Site
Dry Reed Relay; Contact Configuration Axicom Te Connectivity - 92B6333 - Newark, An Avnet Company
Chicago, IL, United States
Dry Reed Relay; Contact Configuration Axicom Te Connectivity
92B6333
Dry Reed Relay; Contact Configuration Axicom Te Connectivity 92B6333
DRY REED RELAY; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:V23100-V4 Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:-; Switching Voltage Max:200V; Approvals & Standards:- RoHS Compliant: Yes

DRY REED RELAY; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:V23100-V4 Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:-; Switching Voltage Max:200V; Approvals & Standards:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
V23100V4024A010
Relays - Reed Relays V23100V4024A010
RELAY REED SPST 500MA 24V

RELAY REED SPST 500MA 24V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number V23100V4024A010 92B6333 V23100V4024A010
Product Name RELAY REED SPST 500MA 24V Reed Non Latching 12mA 24VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC Diode Dry Reed Relay; Contact Configuration Axicom Te Connectivity Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 2-1393763-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2700008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; PCB Mount
Approvals RoHS
Maximum Switching Current 0.50 amps
View Details
EMR Series - EMR121B03 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26.5 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details