Boston Acoustics, Inc. Home Audio, Outdoor Speaker SoundWareXL

Description
High Performance Indoor / Outdoor Speaker. For big sound anywhere 70/100 Volt. Ideal for light or full commercial applications using multiple speakers High Output 6-1/2" Driver For full, deep bass from a compact enclosure Sits or mounts at any angle. Versatile design fits on walls, shelves, floors...even corners Mounting brackets included Inside or outdoors. Weather-resistant construction for great sound Blend-in or stand out. Paint-ready surface lets you customize your SoundWare XL to match your decor
Datasheet
Description
High Performance Indoor / Outdoor Speaker. For big sound anywhere 70/100 Volt. Ideal for light or full commercial applications using multiple speakers High Output 6-1/2" Driver For full, deep bass from a compact enclosure Sits or mounts at any angle. Versatile design fits on walls, shelves, floors...even corners Mounting brackets included Inside or outdoors. Weather-resistant construction for great sound Blend-in or stand out. Paint-ready surface lets you customize your SoundWare XL to match your decor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Home Audio, Outdoor Speaker - SoundWareXL - Boston Acoustics, Inc.
Peabody, MA, USA
Home Audio, Outdoor Speaker
SoundWareXL
Home Audio, Outdoor Speaker SoundWareXL
High Performance Indoor / Outdoor Speaker. For big sound anywhere 70/100 Volt. Ideal for light or full commercial applications using multiple speakers High Output 6-1/2" Driver For full, deep bass from a compact enclosure Sits or mounts at any angle. Versatile design fits on walls, shelves, floors...even corners Mounting brackets included Inside or outdoors. Weather-resistant construction for great sound Blend-in or stand out. Paint-ready surface lets you customize your SoundWare XL to match your decor

High Performance Indoor / Outdoor Speaker. For big sound anywhere
70/100 Volt. Ideal for light or full commercial applications using multiple speakers
High Output 6-1/2" Driver For full, deep bass from a compact enclosure
Sits or mounts at any angle. Versatile design fits on walls, shelves, floors...even corners
Mounting brackets included
Inside or outdoors. Weather-resistant construction for great sound
Blend-in or stand out. Paint-ready surface lets you customize your SoundWare XL to match your decor

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number SoundWareXL
Product Name Home Audio, Outdoor Speaker
Nominal Power 15 to 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527030 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Car Audio, Subwoofer - G310 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 375 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details