Universal Cutting Tools, Inc. High Speed Drill 230-3/32 230-3/32

Description
Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 230-3/32 - 230-3/32 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 230-3/32
230-3/32
High Speed Drill 230-3/32 230-3/32
Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 230-3/32
Product Name High Speed Drill 230-3/32
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Designation 3/32"
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216117 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.984 inch (152.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
E-Z LOK™ Drill - HSS - 33/64 - A1260 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 33/64
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details