RS Components, Ltd. Specialist Drill Bits 232563

Description
Step drill 4-30mm 14step
Request a Quote
Description
Step drill 4-30mm 14step
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 232563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
232563
Specialist Drill Bits 232563
Step drill 4-30mm 14step

Step drill 4-30mm 14step

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 232563
Product Name Specialist Drill Bits
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216101 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.512 inch (140.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 216224 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.551 inch (14.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Magnetic Drill Bits - 1238488 - RS Components, Ltd.
Specs
Diameter 1.102 inch (28.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Specialist Drill Bits - 221535 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details