Greenlee Textron, Inc. Hole Saw 645-1-1/4

Description
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-1/4 INCH DIAMETER 275 RPM (MILD STEEL), 180 RPM (CAST IRON), 360 RPM (BRASS), 410 RPM (ALUMINUM) SPEED RATING KWIK CHANGE[TM] BRAND CHUCK SIZE 3/8 INCH
Datasheet
Description
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-1/4 INCH DIAMETER 275 RPM (MILD STEEL), 180 RPM (CAST IRON), 360 RPM (BRASS), 410 RPM (ALUMINUM) SPEED RATING KWIK CHANGE[TM] BRAND CHUCK SIZE 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 645-1-1/4 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
645-1-1/4
Hole Saw 645-1-1/4
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-1/4 INCH DIAMETER 275 RPM (MILD STEEL), 180 RPM (CAST IRON), 360 RPM (BRASS), 410 RPM (ALUMINUM) SPEED RATING KWIK CHANGE[TM] BRAND CHUCK SIZE 3/8 INCH
  • QUICK CHANGE TYPE
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 1-1/4 INCH DIAMETER
  • 275 RPM (MILD STEEL), 180 RPM (CAST IRON), 360 RPM (BRASS), 410 RPM (ALUMINUM) SPEED RATING
  • KWIK CHANGE[TM] BRAND
  • CHUCK SIZE 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 645-1-1/4
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216268 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.063 inch (27.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
SST+ 135° Jobbers, Letter for High Tensile Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details
Hole Saw - 825B-2-3/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Plastic; Steel; Wood; Steel, Tin, Aluminum, Fiberglass, Wood, Plastic
View Details