JL Audio, Inc. Enclosed Subwoofer System with Single 6W3v3-4 Subwoofer Drivers, Black Carpet (150 W, 4 Ω) - Ported Enclosure CP106LG-W3v3

Description
This incredible MicroSubâ„¢ subwoofer system delivers the kind of output and extension that is normally possible with only much larger systems. The key to its performance lies in the precise tuning of its 6W3v3 subwoofer driver into an efficient slot-ported design.
Description
This incredible MicroSubâ„¢ subwoofer system delivers the kind of output and extension that is normally possible with only much larger systems. The key to its performance lies in the precise tuning of its 6W3v3 subwoofer driver into an efficient slot-ported design.

Suppliers

Company
Product
Description
Supplier Links
Enclosed Subwoofer System with Single 6W3v3-4 Subwoofer Drivers, Black Carpet (150 W, 4 Ω) - Ported Enclosure - CP106LG-W3v3 - JL Audio, Inc.
Miramar, FL, USA
Enclosed Subwoofer System with Single 6W3v3-4 Subwoofer Drivers, Black Carpet (150 W, 4 Ω) - Ported Enclosure
CP106LG-W3v3
Enclosed Subwoofer System with Single 6W3v3-4 Subwoofer Drivers, Black Carpet (150 W, 4 Ω) - Ported Enclosure CP106LG-W3v3
This incredible MicroSubâ„¢ subwoofer system delivers the kind of output and extension that is normally possible with only much larger systems. The key to its performance lies in the precise tuning of its 6W3v3 subwoofer driver into an efficient slot-ported design.

This incredible MicroSubâ„¢ subwoofer system delivers the kind of output and extension that is normally possible with only much larger systems. The key to its performance lies in the precise tuning of its 6W3v3 subwoofer driver into an efficient slot-ported design.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number CP106LG-W3v3
Product Name Enclosed Subwoofer System with Single 6W3v3-4 Subwoofer Drivers, Black Carpet (150 W, 4 Ω) - Ported Enclosure
Features Case
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7755031 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.97 inch (50 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
W1v2 8-inch Subwoofer Driver (150 W, 8 Ω) - 8W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 8 ohms
Size 8.00 inch (203 mm)
View Details
Home Audio, In-Wall Speaker - HSi 475T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 4 to 8 ohms
Sensitivity 89 dB
View Details