RS Components, Ltd. Speakers 526938

Description
Visaton 2091 Horn Speaker
Request a Quote
Description
Visaton 2091 Horn Speaker
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 526938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
526938
Speakers 526938
Visaton 2091 Horn Speaker

Visaton 2091 Horn Speaker

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 526938
Product Name Speakers
SPL 87 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
Speakers - 526792 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Speaker Drivers - 527042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.09 inch (104 mm)
View Details
Speakers - 526966 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details