JL Audio, Inc. Coaxial Speaker System: 6.5-inch (165 mm) Woofer,1-inch (25 mm) Silk Soft-Dome Tweeter VR650-CXi

Description
Coaxial Speaker System: 6.5-inch (165 mm) Woofer,1-inch (25 mm) Silk Soft-Dome Tweeter
Description
Coaxial Speaker System: 6.5-inch (165 mm) Woofer,1-inch (25 mm) Silk Soft-Dome Tweeter

Suppliers

Company
Product
Description
Supplier Links
Coaxial Speaker System: 6.5-inch (165 mm) Woofer,1-inch (25 mm) Silk Soft-Dome Tweeter - VR650-CXi - JL Audio, Inc.
Miramar, FL, USA
Coaxial Speaker System: 6.5-inch (165 mm) Woofer,1-inch (25 mm) Silk Soft-Dome Tweeter
VR650-CXi
Coaxial Speaker System: 6.5-inch (165 mm) Woofer,1-inch (25 mm) Silk Soft-Dome Tweeter VR650-CXi
Coaxial Speaker System: 6.5-inch (165 mm) Woofer,1-inch (25 mm) Silk Soft-Dome Tweeter

Coaxial Speaker System: 6.5-inch (165 mm) Woofer,1-inch (25 mm) Silk Soft-Dome Tweeter

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number VR650-CXi
Product Name Coaxial Speaker System: 6.5-inch (165 mm) Woofer,1-inch (25 mm) Silk Soft-Dome Tweeter
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 20000 Hz
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
2 suppliers
Car Audio, Subwoofer - G110PS - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 200 to 400 watts
Impedance 4 ohms
Frequency Response 36 Hz
View Details