UNIST, Inc. Metering Pump 94-6811

Description
METERING PUMP, SERV-O-SPRAY, AIR METERING SCREW, 1-DROP, INTERMEDIATE BLOCK, RED CAP. FREE 2 YEAR RADWELL WARRANTY
Description
METERING PUMP, SERV-O-SPRAY, AIR METERING SCREW, 1-DROP, INTERMEDIATE BLOCK, RED CAP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Metering Pump - 91191018 - Radwell International
Willingboro, NJ, United States
Metering Pump
91191018
Metering Pump 91191018
METERING PUMP, SERV-O-SPRAY, AIR METERING SCREW, 1-DROP, INTERMEDIATE BLOCK, RED CAP. FREE 2 YEAR RADWELL WARRANTY

METERING PUMP, SERV-O-SPRAY, AIR METERING SCREW, 1-DROP, INTERMEDIATE BLOCK, RED CAP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Metering Pump -  - Radwell International
Willingboro, NJ, United States
Metering Pump
Metering Pump
UNIST Pumps 94-6811

UNIST Pumps 94-6811

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 91191018
Product Name Metering Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Water Pumps - 1253561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 58.0 psi (40.79 m of Water)
Liquid Flow 0.225 GPM (0.85 L/min)
Power Source 6 → 24 v
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details