Hannay Reels Spring Rewind Hose Reel N700

Description
To handle 1/4" through 1/2" I.D. hose Lubrication / Air / Water / Steam / Assembly Operations / Washdown / Air Tools / High Pressure / General Industrial Applications Standard N Series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° balanced pressure swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify. Temperatures from -60° F to +250° F (-51° C to +121° C). Consult factory for other pressures and temperatures. 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information. Constant tension is available consult factory.
Request a Quote Datasheet
Description
To handle 1/4" through 1/2" I.D. hose Lubrication / Air / Water / Steam / Assembly Operations / Washdown / Air Tools / High Pressure / General Industrial Applications Standard N Series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° balanced pressure swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify. Temperatures from -60° F to +250° F (-51° C to +121° C). Consult factory for other pressures and temperatures. 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information. Constant tension is available consult factory.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Rewind Hose Reel - N700 - Hannay Reels
Westerlo, NY, United States
Spring Rewind Hose Reel
N700
Spring Rewind Hose Reel N700
To handle 1/4" through 1/2" I.D. hose Lubrication / Air / Water / Steam / Assembly Operations / Washdown / Air Tools / High Pressure / General Industrial Applications Standard N Series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° balanced pressure swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify. Temperatures from -60° F to +250° F (-51° C to +121° C). Consult factory for other pressures and temperatures. 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information. Constant tension is available consult factory.

To handle 1/4" through 1/2" I.D. hose

Lubrication / Air / Water / Steam / Assembly Operations / Washdown / Air Tools / High Pressure / General Industrial Applications

  • Standard N Series has a narrow frame and compact mounting base.
  • Non-sparking ratchet assembly.
  • Declutching arbor to prevent damage from reverse winding.
  • Standard inlet: 90° balanced pressure swivel joint, 1/2" female NPT threads.
  • Standard outlet: 1/2" female NPT threads.
  • Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify.
  • Temperatures from -60° F to +250° F (-51° C to +121° C).
  • Consult factory for other pressures and temperatures.
  • 4-way roller assembly.
  • SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information.
  • Constant tension is available consult factory.
Supplier's Site Datasheet
Spring Rewind Reel - N700 - Hannay Reels
Westerlo, NY, United States
Spring Rewind Reel
N700
Spring Rewind Reel N700
To handle 1/4" through 1/2" I.D. hose Lubrication / Air / Water / Steam / Assembly Operations / Washdown / Air Tools / High Pressure / General Industrial Applications Standard N Series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° balanced pressure swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify. Temperatures from -60° F to +250° F (-51° C to +121° C). Consult factory for other pressures and temperatures. 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information. Constant tension is available consult factory.

To handle 1/4" through 1/2" I.D. hose

Lubrication / Air / Water / Steam / Assembly Operations / Washdown / Air Tools / High Pressure / General Industrial Applications

  • Standard N Series has a narrow frame and compact mounting base.
  • Non-sparking ratchet assembly.
  • Declutching arbor to prevent damage from reverse winding.
  • Standard inlet: 90° balanced pressure swivel joint, 1/2" female NPT threads.
  • Standard outlet: 1/2" female NPT threads.
  • Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify.
  • Temperatures from -60° F to +250° F (-51° C to +121° C).
  • Consult factory for other pressures and temperatures.
  • 4-way roller assembly.
  • SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information.
  • Constant tension is available consult factory.
Supplier's Site Datasheet
Spring Rewind Reels - N700 - Hannay Reels
Westerlo, NY, United States
Spring Rewind Reels
N700
Spring Rewind Reels N700
Long the industry standard for durable, compact, and efficient handling of single hose. Self-powered by industrial duty spring motors.

Long the industry standard for durable, compact, and efficient handling of single hose. Self-powered by industrial duty spring motors.

Supplier's Site Datasheet
Spring Rewind Reels - N700 - Hannay Reels
Westerlo, NY, United States
Spring Rewind Reels
N700
Spring Rewind Reels N700
Long the industry standard for durable, compact, and efficient handling of single hose. Self-powered by industrial duty spring motors.

Long the industry standard for durable, compact, and efficient handling of single hose. Self-powered by industrial duty spring motors.

Supplier's Site Datasheet
Spring Rewind Reels - N700 - Hannay Reels
Westerlo, NY, United States
Spring Rewind Reels
N700
Spring Rewind Reels N700
Long the industry standard for durable, compact, and efficient handling of single hose. Self-powered by industrial duty spring motors.

Long the industry standard for durable, compact, and efficient handling of single hose. Self-powered by industrial duty spring motors.

Supplier's Site Datasheet

Technical Specifications

  Hannay Reels Hannay Reels Hannay Reels Hannay Reels
Product Category Reels Reels Reels Reels
Product Number N700 N700 N700 N700
Product Name Spring Rewind Hose Reel Spring Rewind Reels Spring Rewind Reels Spring Rewind Reels
Type Of Reel Hose Reel Hose Reel Hose Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature) Steel Steel Steel
Core Diameter 8 to 15.5 inch (203 to 394 mm)
Hose Cable Diameter 0.6250 to 0.8750 inch (15.87 to 22.22 mm) 0.3750 to 0.5000 inch (9.52 to 12.7 mm) 0.3750 to 0.5000 inch (9.52 to 12.7 mm) 0.3750 to 0.5000 inch (9.52 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Hose Reel - H16-14-16 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details
Spring Rewind Hose Reel - N800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details
Portable Hose Reel - H16-14-16 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details
Manual or Power Rewind Reel - V-1-1/2
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details