Advantech 80 PLUS Gold PS/2 ATX 3.1 850W Power Supply IPS-X62A850W-A

Description
80 PLUS Gold PS/2 ATX 3.1 850W Power Supply Intel® ATX 3.1 compliant High-efficiency 80 PLUS Gold rating Compact Design with shorter 140 mm in length Ultra quiet via smart fan silence mode (<20% load) Industrial-grade working temperature up to 50°C Ultra durable and stable with Japanese capacitors
Request a Quote Datasheet
Description
80 PLUS Gold PS/2 ATX 3.1 850W Power Supply Intel® ATX 3.1 compliant High-efficiency 80 PLUS Gold rating Compact Design with shorter 140 mm in length Ultra quiet via smart fan silence mode (<20% load) Industrial-grade working temperature up to 50°C Ultra durable and stable with Japanese capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 PLUS Gold PS/2 ATX 3.1 850W Power Supply - IPS-X62A850W-A - Advantech
Cincinnati, OH, United States
80 PLUS Gold PS/2 ATX 3.1 850W Power Supply
IPS-X62A850W-A
80 PLUS Gold PS/2 ATX 3.1 850W Power Supply IPS-X62A850W-A
80 PLUS Gold PS/2 ATX 3.1 850W Power Supply Intel® ATX 3.1 compliant High-efficiency 80 PLUS Gold rating Compact Design with shorter 140 mm in length Ultra quiet via smart fan silence mode (<20% load) Industrial-grade working temperature up to 50°C Ultra durable and stable with Japanese capacitors

80 PLUS Gold PS/2 ATX 3.1 850W Power Supply

  • Intel® ATX 3.1 compliant
  • High-efficiency 80 PLUS Gold rating
  • Compact Design with shorter 140 mm in length
  • Ultra quiet via smart fan silence mode (<20% load)
  • Industrial-grade working temperature up to 50°C
  • Ultra durable and stable with Japanese capacitors
Buy Now Datasheet
AC DC Converters - 2084-IPS-X62A850W-A-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
2084-IPS-X62A850W-A-ND
AC DC Converters 2084-IPS-X62A850W-A-ND
AC/DC CNVT 3.3V 5V 12V -12V 850W

AC/DC CNVT 3.3V 5V 12V -12V 850W

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Power Supplies Power Supplies
Product Number IPS-X62A850W-A 2084-IPS-X62A850W-A-ND
Product Name 80 PLUS Gold PS/2 ATX 3.1 850W Power Supply AC DC Converters
Operating Temperature 0 to 50 C (32 to 122 F) 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
DC Output Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details