The EBN861 is a microprocessor-contr
During continuous positioning the electronic unit varies the motor torque steplessly until the actuator force and the restoring process forces are balanced. High response sensitivity and positioning accuracy ensure an excellent control quality and a long actuator life expectancy.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Power Supplies |
| Product Number | EBN861 |
| Product Name | Microprocessor-ControlledElectronic Unit |
| Type | Programmable Power Supply |
| Applications | Instrumentation |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| DC Output Voltage | 24.0 to 60.0 volts |