Union Semiconductor, Inc. EMI/RFI Filters (LC, RC Networks) - UM4411 UM4411

Description
Manufacturer: Union Semiconductor Win Source Part Number: 1277164-UM4411 Manufacturer Homepage: www.union-ic.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Union Semiconductor Win Source Part Number: 1277164-UM4411 Manufacturer Homepage: www.union-ic.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - UM4411
UM4411
EMI/RFI Filters (LC, RC Networks) - UM4411 UM4411
Manufacturer: Union Semiconductor Win Source Part Number: 1277164-UM4411 Manufacturer Homepage: www.union-ic.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Union Semiconductor
Win Source Part Number: 1277164-UM4411
Manufacturer Homepage: www.union-ic.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number UM4411
Product Name EMI/RFI Filters (LC, RC Networks) - UM4411
Unlock Full Specs
to access all available technical data

Similar Products

4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Band Stop Filter - 5o29172350 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 0.0 to 7000 MHz
View Details