The 5o29172350 is a band stop filter designed for wireless communication, biomedical signal processing, radar, and sensor applications, blocking frequencies between 3600 and 3800 MHz with a minimum rejection loss of 50 dB. It features an SMA female connector, 50 Ω impedance, and supports up to 50 W power handling. The device operates from -55°C to +85°C and is stored from -55°C to +125°C. Its physical dimensions are 172×35×16 mm, with a black appearance. The pass band VSWR is maximum 2.0.
Band Reject Frequency Range 440 to 3800MHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o29172350 |
| Product Name | Band Stop Filter |
| Filter Type | Band Reject |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Fc | 0.0 to 7000 MHz |