Anatech Electronics, Inc. 4881 MHz WiFi Cavity Filter AB4881B538

Description
4881 MHz WiFi Cavity Filter
Request a Quote
Description
4881 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Garfield, NJ, United States
4881 MHz WiFi Cavity Filter
AB4881B538
4881 MHz WiFi Cavity Filter AB4881B538
4881 MHz WiFi Cavity Filter

4881 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4881B538
Product Name 4881 MHz WiFi Cavity Filter
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details
4925 MHz Cavity Band Pass Filter - AB4925B1317 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details