Unilite International Ltd Dc-To-Usb Charging Kit, 5V, 1A; No. Of Outputs Unilite International DC-USB-KIT

Description
DC-TO-USB CHARGING KIT, 5V, 1A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug; Output RoHS Compliant: Yes
Datasheet
Description
DC-TO-USB CHARGING KIT, 5V, 1A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-To-Usb Charging Kit, 5V, 1A; No. Of Outputs Unilite International - 55AC2091 - Newark, An Avnet Company
Chicago, IL, United States
Dc-To-Usb Charging Kit, 5V, 1A; No. Of Outputs Unilite International
55AC2091
Dc-To-Usb Charging Kit, 5V, 1A; No. Of Outputs Unilite International 55AC2091
DC-TO-USB CHARGING KIT, 5V, 1A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug; Output RoHS Compliant: Yes

DC-TO-USB CHARGING KIT, 5V, 1A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 55AC2091
Product Name Dc-To-Usb Charging Kit, 5V, 1A; No. Of Outputs Unilite International
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details