The SPS5042X is a single-channel programmable switching DC power supply with a rated output voltage of 40 V and a rated output current of 60 A, delivering 720 W of power. It features a 2.4-inch OLED display, voltage and current setting resolution of 1 mV and 1 mA, adjustable slew rates, list sequencing up to 50 steps, remote voltage sensing, and protection against over-voltage, over-current, over-power, and over-temperature. The unit supports standard USB and LAN interfaces, with an optional USB-GPIB module, and includes an embedded web server for remote control. It is designed for rack mounting in a 1/2, 1/3, or 1/6 size and operates with a load transient recovery time of less than 1 ms.
SIGLENT SPS5000X Programmable Switching DC Power Supplies provide a wide range of output power using single-channel and multi-channel output configurations coupled with constant power capability. The SPS5000X series of power supplies includes sixteen models with voltages to 160 VDC and power to 1080 W. SPS5000X power supplies can be connected in series (2 units) or in parallel (3 units) to meet the requirements of 0~320V and 0~270A, with a maximum combined power of 3240W.
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SPS5042X |
| Product Name | Programmable Switching DC Power Supply |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Desktop / Free Standing |
| Operating Temperature | 0 to 50 C (32 to 122 F) |