ANTENNA MODULE NB40DG; GPS(L1+L5
1.176GHz, 1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 2.7dBi, 4.8dBi, 3.9dB IPEX Adhesive
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2047-H2M1W031129900-ND | H2M1W031129900 |
| Product Name | RF Antennas | RF Antennas |
| Applications | GPS; GLONASS, GPS | GLONASS, GPS |
| Primary Frequency Range | 1176.0 to 1602.0 MHz | |
| Gain | 2.7 to 4.8 dB |
Vertical