Infineon Technologies AG RF, Antenna centric solutions BGSA143GL10

Description
BGSA143GL10 is a small and versatile Single-Pole Quad Throw (SP4T) RF switch optimized for low COFF as well as low RON enabling applications up to 6.0GHz. GPIO digital control lines offer the possibility to adopt SP4T, SPDT along with SPST topology for an optimum flexibility in RF Front-end designs. BGSA143GL10 is ideal for high Q tuning applications. This single supply chip integrates on-chip CMOS logic control. It can be driven by 2 or 3 CMOS or TTL compatible control input signals. Due to its high RF voltage ruggedness and OFF RF ports reflective short feature, it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses, also mitigating or even eradicating unwanted parasitic RF resonances. Summary of Features Designed for high-linearity antenna tuning switching and RF tuning applications Ultra low RON resistance of 1.15 Ω at each port in ON state Low COFF capacitance of 140 fF at each port in OFF state High RF operating peak voltage handling of 42 V in OFF state Resonance-Stopper Antenna Tuning Low harmonic generation 3 GPIO pins control interface Supply voltage range: 1.65 to 3.6 V No RF parameter change within supply voltage range Small form factor 1.1 x 1.5 mm2 (MSL1, 260°C per JEDEC J-STD-020) RoHS and WEEE compliant package Potential Applications High-linearity antenna tuning switching and RF tuning applications
Request a Quote Datasheet
Description
BGSA143GL10 is a small and versatile Single-Pole Quad Throw (SP4T) RF switch optimized for low COFF as well as low RON enabling applications up to 6.0GHz. GPIO digital control lines offer the possibility to adopt SP4T, SPDT along with SPST topology for an optimum flexibility in RF Front-end designs. BGSA143GL10 is ideal for high Q tuning applications. This single supply chip integrates on-chip CMOS logic control. It can be driven by 2 or 3 CMOS or TTL compatible control input signals. Due to its high RF voltage ruggedness and OFF RF ports reflective short feature, it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses, also mitigating or even eradicating unwanted parasitic RF resonances. Summary of Features Designed for high-linearity antenna tuning switching and RF tuning applications Ultra low RON resistance of 1.15 Ω at each port in ON state Low COFF capacitance of 140 fF at each port in OFF state High RF operating peak voltage handling of 42 V in OFF state Resonance-Stopper Antenna Tuning Low harmonic generation 3 GPIO pins control interface Supply voltage range: 1.65 to 3.6 V No RF parameter change within supply voltage range Small form factor 1.1 x 1.5 mm2 (MSL1, 260°C per JEDEC J-STD-020) RoHS and WEEE compliant package Potential Applications High-linearity antenna tuning switching and RF tuning applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Neubiberg, Germany
RF, Antenna centric solutions
BGSA143GL10
RF, Antenna centric solutions BGSA143GL10
BGSA143GL10 is a small and versatile Single-Pole Quad Throw (SP4T) RF switch optimized for low COFF as well as low RON enabling applications up to 6.0GHz. GPIO digital control lines offer the possibility to adopt SP4T, SPDT along with SPST topology for an optimum flexibility in RF Front-end designs. BGSA143GL10 is ideal for high Q tuning applications. This single supply chip integrates on-chip CMOS logic control. It can be driven by 2 or 3 CMOS or TTL compatible control input signals. Due to its high RF voltage ruggedness and OFF RF ports reflective short feature, it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses, also mitigating or even eradicating unwanted parasitic RF resonances. Summary of Features Designed for high-linearity antenna tuning switching and RF tuning applications Ultra low RON resistance of 1.15 Ω at each port in ON state Low COFF capacitance of 140 fF at each port in OFF state High RF operating peak voltage handling of 42 V in OFF state Resonance-Stopper Antenna Tuning Low harmonic generation 3 GPIO pins control interface Supply voltage range: 1.65 to 3.6 V No RF parameter change within supply voltage range Small form factor 1.1 x 1.5 mm2 (MSL1, 260°C per JEDEC J-STD-020) RoHS and WEEE compliant package Potential Applications High-linearity antenna tuning switching and RF tuning applications

BGSA143GL10 is a small and versatile Single-Pole Quad Throw (SP4T) RF switch optimized for low COFF as well as low RON enabling applications up to 6.0GHz. GPIO digital control lines offer the possibility to adopt SP4T, SPDT along with SPST topology for an optimum flexibility in RF Front-end designs.

BGSA143GL10 is ideal for high Q tuning applications. This single supply chip integrates on-chip CMOS logic control. It can be driven by 2 or 3 CMOS or TTL compatible control input signals. Due to its high RF voltage ruggedness and OFF RF ports reflective short feature, it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses, also mitigating or even eradicating unwanted parasitic RF resonances.


Summary of Features

  • Designed for high-linearity antenna tuning switching and RF tuning applications
  • Ultra low RON resistance of 1.15 Ω at each port in ON state
  • Low COFF capacitance of 140 fF at each port in OFF state
  • High RF operating peak voltage handling of 42 V in OFF state
  • Resonance-Stopper Antenna Tuning
  • Low harmonic generation
  • 3 GPIO pins control interface
  • Supply voltage range: 1.65 to 3.6 V
  • No RF parameter change within supply voltage range
  • Small form factor 1.1 x 1.5 mm2 (MSL1, 260°C per JEDEC J-STD-020)
  • RoHS and WEEE compliant package

Potential Applications

  • High-linearity antenna tuning switching and RF tuning applications
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Antennas
Product Number BGSA143GL10
Product Name RF, Antenna centric solutions
Primary Frequency Range 400.0 to 6000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details