Advantech
Antennas
OPT1-ANT-4GS-21
Description
Cellular / LTE Antenna
698-960 MHz, 1710-2170 Mhz, 2500-2700Mhz
Dimensions: Ø 50 x 50.8 mm
Certificates: IP67, IP69
Ground Plane Independent
Anti-Rotation Mechanism
Screw Mount
Length of cable 2m
Request a Quote
Email Supplier
Datasheet
Description
Cellular / LTE Antenna
698-960 MHz, 1710-2170 Mhz, 2500-2700Mhz
Dimensions: Ø 50 x 50.8 mm
Certificates: IP67, IP69
Ground Plane Independent
Anti-Rotation Mechanism
Screw Mount
Length of cable 2m
Request a Quote
Email Supplier
Datasheet
Suppliers
Cellular / LTE Antenna
698-960 MHz, 1710-2170 Mhz, 2500-2700Mhz
Dimensions: Ø 50 x 50.8 mm
Certificates: IP67, IP69
Ground Plane Independent
Anti-Rotation Mechanism
Screw Mount
Length of cable 2m
- Cellular / LTE Antenna
- 698-960 MHz, 1710-2170 Mhz, 2500-2700Mhz
- Dimensions: Ø 50 x 50.8 mm
- Certificates: IP67, IP69
- Ground Plane Independent
- Anti-Rotation Mechanism
- Screw Mount
- Length of cable 2m
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Name
|
Antennas |
|
Applications
|
Basestation; Cellular or PCS Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range
753.0 to 3700.0 MHz
Gain
-3 to 3.1 dB
View Details
2 suppliers