0.75mm2 (6A/250V): H05VV-F
1.00mm2 (10A/250V): H05VV-F
1.50mm2 (10A/250V): H05VV-F
| UNICABLE, Inc. | |
|---|---|
| Product Category | Power Connectors |
| Product Number | UC-006I |
| Product Name | European IEC 60320/C13 Right Angle Connector |
| Power Type | AC Power Connector |
| Device Type | Receptacle |
| Configuration | IEC |