Interpower 20A/250V Australian Hospital Plug; Clear 88040370

Description
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: 65 C Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: AS/NZS 3112 Plug/Socket Standard: AS/NZS 3112 Plug/Socket Color: Clear Cable Selection: 3 wire Cable Size: 2.5mm² General Material: Polycarbonate CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: 65 C Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: AS/NZS 3112 Plug/Socket Standard: AS/NZS 3112 Plug/Socket Color: Clear Cable Selection: 3 wire Cable Size: 2.5mm² General Material: Polycarbonate CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20A/250V Australian Hospital Plug; Clear - 88040370 - Interpower
Oskaloosa, IA, United States
20A/250V Australian Hospital Plug; Clear
88040370
20A/250V Australian Hospital Plug; Clear 88040370
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: 65 C Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: AS/NZS 3112 Plug/Socket Standard: AS/NZS 3112 Plug/Socket Color: Clear Cable Selection: 3 wire Cable Size: 2.5mm² General Material: Polycarbonate CE Marking: no

Current Rating: 20A

Voltage Rating: 250VAC

Temperature Rating: 65 C

Flammability Rating: 750ºC Glow wire

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: AS/NZS 3112

Plug/Socket Standard: AS/NZS 3112

Plug/Socket Color: Clear

Cable Selection: 3 wire

Cable Size: 2.5mm²

General Material: Polycarbonate

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88040370
Product Name 20A/250V Australian Hospital Plug; Clear
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
Applications Hospital
Standards / Certifications AS/NZS 3112
Unlock Full Specs
to access all available technical data

Similar Products

10A Argentina Panel Mount Receptacle - 88040290 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details
IEC 60320 Sheet J Screw Mount Power Outlet; White - 83031200 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details
32/30A 6 Hour Connector Red/Black 4P 5W, IP44 - 84352304 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Three
View Details
15A/125V North American Screw Mount Receptacle - 88262100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details