TE Connectivity Circular Power Connectors 206207-1

Description
Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Signal Positions : 0 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 34 Contact Protection : With Contact Type : Pin Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 5.59 MM  [.22 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Circular Connector Shell Size : 17 Housing Color : Black Housing Material : PA 6.6 GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange Thread Size : 15/16-20 UNEF - 2A Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Standard Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Signal Positions : 0 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 34 Contact Protection : With Contact Type : Pin Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 5.59 MM  [.22 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Circular Connector Shell Size : 17 Housing Color : Black Housing Material : PA 6.6 GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange Thread Size : 15/16-20 UNEF - 2A Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Standard Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 206207-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
206207-1
Circular Power Connectors 206207-1
Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Signal Positions : 0 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 34 Contact Protection : With Contact Type : Pin Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 5.59 MM  [.22 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Circular Connector Shell Size : 17 Housing Color : Black Housing Material : PA 6.6 GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange Thread Size : 15/16-20 UNEF - 2A Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Standard Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 3
  • Number of Power Positions : 3
  • Number of Signal Positions : 0
  • Reverse Numbering : Without

Contact Features


  • Contact Current Rating (Max) (AMP) : 34
  • Contact Protection : With
  • Contact Type : Pin
  • Reverse Gender : No

Dimensions


  • Compatible Insulation Diameter Range : 5.59 MM  [.22 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Body Orientation : Straight
  • Circular Connector Shell Size : 17
  • Housing Color : Black
  • Housing Material : PA 6.6 GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flange
  • Thread Size : 15/16-20 UNEF - 2A

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Standard
  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Shell Type : All Plastic
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Fluid Resistance : None
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 206207-1
Product Name Circular Power Connectors
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2491081-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
 - 1-1877066-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Solar Connectors - 1-2472928-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details