8800-25M-BB -- 8800-25M-BB
UNICABLE, Inc.
8800-25M-BB
8800-25M-BB
Description
Voltage: 250V
Description
Voltage: 250V
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
8800-25M-BB |
|
Product Name
|
8800-25M-BB |
|
Cord Color
|
Black
|
|
Approvals
|
DEMKO
|
|
Number of Conductors
|
3
|
|
Male End Type
|
UC-881 AFSNIT 107-2-D1 DK 2-1a
|
|
Female End Type
|
Female Hard Wired Stripped
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
RoHS; UL Listing Mark; IEC/UL 62368-1
Cord Length
78.74 inch (2000 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details
2 suppliers
Qualtek Electronics Corp.
Cord Color
Black
Approvals
CSA Mark (US, NRTL/C)
Number of Conductors
3
View Details
Pelonis Technologies, Inc.
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
47.99 inch (1219 mm)
View Details