Pelonis Technologies, Inc. 48" 45 Degree Power Cord (open wires) FPC-45-48

Description
45 DEGREE POWER CORD (with open wires) Part No.: FPC-45-48 Wire: SPT1, 2-conductor 105°C, 300 volts Length: 1219mm (48in) Type: 2-contact 45 degree plug to open wires UL, CSA listed RoHS compliant Innovative plug is designed to install quickly and easily.
Request a Quote Datasheet
Description
45 DEGREE POWER CORD (with open wires) Part No.: FPC-45-48 Wire: SPT1, 2-conductor 105°C, 300 volts Length: 1219mm (48in) Type: 2-contact 45 degree plug to open wires UL, CSA listed RoHS compliant Innovative plug is designed to install quickly and easily.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
48
Exton, PA, USA
48" 45 Degree Power Cord (open wires)
FPC-45-48
48" 45 Degree Power Cord (open wires) FPC-45-48
45 DEGREE POWER CORD (with open wires) Part No.: FPC-45-48 Wire: SPT1, 2-conductor 105°C, 300 volts Length: 1219mm (48in) Type: 2-contact 45 degree plug to open wires UL, CSA listed RoHS compliant Innovative plug is designed to install quickly and easily.

45 DEGREE POWER CORD (with open wires)

  • Part No.: FPC-45-48
  • Wire: SPT1, 2-conductor 105°C, 300 volts
  • Length: 1219mm (48in)
  • Type: 2-contact 45 degree plug to open wires
  • UL, CSA listed
  • RoHS compliant
    Innovative plug is designed to install quickly and easily.
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category AC Power Cords
Product Number FPC-45-48
Product Name 48" 45 Degree Power Cord (open wires)
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details