MarsMetal Lead Ingot

Description
Mars Metal is your source for ingot lead. Lead ingots have managed to acquire a variety of industry specific names. Ingot lead can also be known as lead pigs, bullion or bar lead and range in size from 10 LB ice cube tray ingots to 70 LB large ingots. For more information please see the dimensioned line drawings and renderings below to help you decide on the ingot sizing that suits you best. We are able to provide ingots individually or in bundles. We Supply: Lead ingots produced to ASTM B29-03 specifications for refined pure at 99.97% and pure lead at 99.94%Lead ingots that tweak the standard purity specifications to include very low sulfur at controlled levels Purity specifications like those listed above would be used in radiation shielding applications for interlocking lead bricks or nuclear quality pours as well as extrusion lines that require a very consistent lead quality to achieve reliable repeat values.*G2 ballast grade pig lead that would satisfy the requirements of the end user requiring a "heavy metal" lead ballast weight solution*This material is produced to a 96.5% minimum purity lead level and may contain 1.5-3% Antimony (Sb) and .1-3.5% Tin (Sn)
Request a Quote
Description
Mars Metal is your source for ingot lead. Lead ingots have managed to acquire a variety of industry specific names. Ingot lead can also be known as lead pigs, bullion or bar lead and range in size from 10 LB ice cube tray ingots to 70 LB large ingots. For more information please see the dimensioned line drawings and renderings below to help you decide on the ingot sizing that suits you best. We are able to provide ingots individually or in bundles. We Supply: Lead ingots produced to ASTM B29-03 specifications for refined pure at 99.97% and pure lead at 99.94%Lead ingots that tweak the standard purity specifications to include very low sulfur at controlled levels Purity specifications like those listed above would be used in radiation shielding applications for interlocking lead bricks or nuclear quality pours as well as extrusion lines that require a very consistent lead quality to achieve reliable repeat values.*G2 ballast grade pig lead that would satisfy the requirements of the end user requiring a "heavy metal" lead ballast weight solution*This material is produced to a 96.5% minimum purity lead level and may contain 1.5-3% Antimony (Sb) and .1-3.5% Tin (Sn)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lead Ingot -  - MarsMetal
Burlington, Ontario, Canada
Lead Ingot
Lead Ingot
Mars Metal is your source for ingot lead. Lead ingots have managed to acquire a variety of industry specific names. Ingot lead can also be known as lead pigs, bullion or bar lead and range in size from 10 LB ice cube tray ingots to 70 LB large ingots. For more information please see the dimensioned line drawings and renderings below to help you decide on the ingot sizing that suits you best. We are able to provide ingots individually or in bundles. We Supply: Lead ingots produced to ASTM B29-03 specifications for refined pure at 99.97% and pure lead at 99.94%Lead ingots that tweak the standard purity specifications to include very low sulfur at controlled levels Purity specifications like those listed above would be used in radiation shielding applications for interlocking lead bricks or nuclear quality pours as well as extrusion lines that require a very consistent lead quality to achieve reliable repeat values.*G2 ballast grade pig lead that would satisfy the requirements of the end user requiring a "heavy metal" lead ballast weight solution*This material is produced to a 96.5% minimum purity lead level and may contain 1.5-3% Antimony (Sb) and .1-3.5% Tin (Sn)

Mars Metal is your source for ingot lead. Lead ingots have managed to acquire a variety of industry specific names. Ingot lead can also be known as lead pigs, bullion or bar lead and range in size from 10 LB ice cube tray ingots to 70 LB large ingots. For more information please see the dimensioned line drawings and renderings below to help you decide on the ingot sizing that suits you best. We are able to provide ingots individually or in bundles. We Supply: Lead ingots produced to ASTM B29-03 specifications for refined pure at 99.97% and pure lead at 99.94%Lead ingots that tweak the standard purity specifications to include very low sulfur at controlled levels Purity specifications like those listed above would be used in radiation shielding applications for interlocking lead bricks or nuclear quality pours as well as extrusion lines that require a very consistent lead quality to achieve reliable repeat values.*G2 ballast grade pig lead that would satisfy the requirements of the end user requiring a "heavy metal" lead ballast weight solution*This material is produced to a 96.5% minimum purity lead level and may contain 1.5-3% Antimony (Sb) and .1-3.5% Tin (Sn)

Supplier's Site

Technical Specifications

  MarsMetal
Product Category Metal Castings and Cast Stock
Product Name Lead Ingot
Type Metal; Non-ferrous
Unlock Full Specs
to access all available technical data