Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL SHAPES AND STOCK
RS COMPONENTS, LTD.
681075 -- METAL BARS & METAL RODS
RS Components, Ltd.
Metal Bars & Metal Rods
681075
Description
HE30TF Al rod stock,24in L 1in dia
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
HE30TF Al rod stock,24in L 1in dia
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Metal Bars & Metal Rods
681075
Metal Bars & Metal Rods
681075
HE30TF Al rod stock,24in L 1in dia
HE30TF Al rod stock,24in L 1in dia
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Metal Shapes and Stock
Product Number
681075
Product Name
Metal Bars & Metal Rods
Type
Aluminum
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Metal Bars & Metal Rods
559145
Specs
Type
Aluminum
Shape / Form
Round Bar or Rod Stock; Bar Stock
Width / OD
4 inch (102 mm)
View Details
RS Components, Ltd.
Metal Bars & Metal Rods
2464074
Specs
Type
Aluminum
Shape / Form
Bar Stock
Specifications
He30
View Details
RS Components, Ltd.
Metal Bars & Metal Rods
2908754
Specs
Shape / Form
Bar Stock
Specifications
316
Width / OD
0.9843 inch (25 mm)
View Details
RS Components, Ltd.
Metal Sheets
7702964
Specs
Thickness
0.0394 inch (1 mm)
Width / OD
19.69 inch (500 mm)
Length
19.69 inch (500 mm)
View Details