Advantech 5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M ANT-LTE5G-025

Description
5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M For cellular routers using LTE and 5G technologies Frequency range 698–960 MHz, 1710–5000 MHz High efficiency Hinged 90° Termination with SMA-Male connector RoHS Compliant
Request a Quote Datasheet
Description
5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M For cellular routers using LTE and 5G technologies Frequency range 698–960 MHz, 1710–5000 MHz High efficiency Hinged 90° Termination with SMA-Male connector RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Cincinnati, OH, United States
5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M
5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M
5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M For cellular routers using LTE and 5G technologies Frequency range 698–960 MHz, 1710–5000 MHz High efficiency Hinged 90° Termination with SMA-Male connector RoHS Compliant

5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M

  • For cellular routers using LTE and 5G technologies
  • Frequency range 698–960 MHz, 1710–5000 MHz
  • High efficiency
  • Hinged 90°
  • Termination with SMA-Male connector
  • RoHS Compliant
Buy Now Datasheet
RF Antennas - 2084-ANT-LTE5G-025-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 3.355GHz 2G, 3G, 4G, 5G, LTE Whip, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 5GHz 4.7dBi SMA Male Connector Mount

829MHz, 3.355GHz 2G, 3G, 4G, 5G, LTE Whip, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 5GHz 4.7dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - ANT-LTE5G-025 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-LTE5G-025
RF Antennas ANT-LTE5G-025
829MHz, 3.355GHz 2G, 3G, 4G, 5G, LTE Whip, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 5GHz 4.7dBi SMA Male Connector Mount

829MHz, 3.355GHz 2G, 3G, 4G, 5G, LTE Whip, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 5GHz 4.7dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2084-ANT-LTE5G-025-ND ANT-LTE5G-025
Product Name 5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M RF Antennas RF Antennas
Applications Basestation; Cellular or PCS Terminal Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, LTE 2G, 3G, 4G, 5G, LTE
Technology Type Dipole Whip Whip; Whip, Tilt
Primary Frequency Range 829.0 to 3355.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details