WAGO Antenna 758-974

Description
Radio antenna; with 2m cable and SMA plug; GSM/ UMTS/ LTE/ Bluetooth®/ WLAN; 698-960, 1710-6000 MHz; 2G/3G/4G/5G
Request a Quote Datasheet
Description
Radio antenna; with 2m cable and SMA plug; GSM/ UMTS/ LTE/ Bluetooth®/ WLAN; 698-960, 1710-6000 MHz; 2G/3G/4G/5G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna - 758-974 - WAGO
Germantown, WI, United States
Antenna
758-974
Antenna 758-974
Radio antenna; with 2m cable and SMA plug; GSM/ UMTS/ LTE/ Bluetooth®/ WLAN; 698-960, 1710-6000 MHz; 2G/3G/4G/5G

Radio antenna; with 2m cable and SMA plug; GSM/ UMTS/ LTE/ Bluetooth®/ WLAN; 698-960, 1710-6000 MHz; 2G/3G/4G/5G

Supplier's Site Datasheet
RF Antennas - 2946-758-974-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2946-758-974-ND
RF Antennas 2946-758-974-ND
829MHz, 2.205GHz, 3.6GHz, 5.45GHz 5G, Bluetooth, GSM, LTE, UMTS, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 1dBi, 4dBi, 8dBi, 9dBi SMA Panel Mount

829MHz, 2.205GHz, 3.6GHz, 5.45GHz 5G, Bluetooth, GSM, LTE, UMTS, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 1dBi, 4dBi, 8dBi, 9dBi SMA Panel Mount

Buy Now Datasheet
RF Antennas - 758-974 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
758-974
RF Antennas 758-974
829MHz, 2.205GHz, 3.6GHz, 5.45GHz 5G, Bluetooth, GSM, LTE, UMTS, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 1dBi, 4dBi, 8dBi, 9dBi SMA Panel Mount

829MHz, 2.205GHz, 3.6GHz, 5.45GHz 5G, Bluetooth, GSM, LTE, UMTS, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 1dBi, 4dBi, 8dBi, 9dBi SMA Panel Mount

Buy Now

Technical Specifications

  WAGO DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 758-974 2946-758-974-ND 758-974
Product Name Antenna RF Antennas RF Antennas
Primary Frequency Range 617.0 to 6000.0 MHz 829.0 to 5450.0 MHz
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, Bluetooth, GSM, LTE, UMTS, WLAN 5G, Bluetooth, GSM, LTE, UMTS, WLAN
Gain 1 to 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers