WAGO RF Antennas 758-965

Description
850MHz, 900MHz, 1800MHz, 1.9GHz, 2.1GHz GSM, UMTS Whip, Straight RF Antenna SMA Magnetic
Request a Quote Datasheet
Description
850MHz, 900MHz, 1800MHz, 1.9GHz, 2.1GHz GSM, UMTS Whip, Straight RF Antenna SMA Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2946-758-965-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2946-758-965-ND
RF Antennas 2946-758-965-ND
850MHz, 900MHz, 1800MHz, 1.9GHz, 2.1GHz GSM, UMTS Whip, Straight RF Antenna SMA Magnetic

850MHz, 900MHz, 1800MHz, 1.9GHz, 2.1GHz GSM, UMTS Whip, Straight RF Antenna SMA Magnetic

Buy Now Datasheet
RF Antennas - 758-965 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
758-965
RF Antennas 758-965
850MHz, 900MHz, 1800MHz, 1.9GHz, 2.1GHz GSM, UMTS Whip, Straight RF Antenna SMA Magnetic

850MHz, 900MHz, 1800MHz, 1.9GHz, 2.1GHz GSM, UMTS Whip, Straight RF Antenna SMA Magnetic

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2946-758-965-ND 758-965
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS GSM, UMTS
Unlock Full Specs
to access all available technical data

Similar Products

2G/3G/4G & GLONASS Combo Screwable Puck Antenna with RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-234GLSR-1L3-SMS46M - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 to 28 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 1248710 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details
RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers