Lee Co. (The) 855 Series Flow Control Valve

Description
This threadless, cartridge-style flow control valve is 8 mm in diameter and is designed for installation into metal manifolds. Functionally, a flow control valve is an orifice in parallel with a check valve in one component. The valve’s locking end uses the field-proven Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants. Featuring an all-stainless steel design with a high-quality metal seat, this valve offers metered flow, repeatable cracking pressures, and long life. It is 100% tested to ensure performance. Features Mounting Configuration: Insert - Into Metal Diameter: 7.95 mm Metered Flow Range: 500 to 2000 Lohms Maximum Working Pressure: 280 bar
Request a Quote Datasheet
Description
This threadless, cartridge-style flow control valve is 8 mm in diameter and is designed for installation into metal manifolds. Functionally, a flow control valve is an orifice in parallel with a check valve in one component. The valve’s locking end uses the field-proven Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants. Featuring an all-stainless steel design with a high-quality metal seat, this valve offers metered flow, repeatable cracking pressures, and long life. It is 100% tested to ensure performance. Features Mounting Configuration: Insert - Into Metal Diameter: 7.95 mm Metered Flow Range: 500 to 2000 Lohms Maximum Working Pressure: 280 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
855 Series Flow Control Valve -  - Lee Co. (The)
Westbrook, CT, USA
855 Series Flow Control Valve
855 Series Flow Control Valve
This threadless, cartridge-style flow control valve is 8 mm in diameter and is designed for installation into metal manifolds. Functionally, a flow control valve is an orifice in parallel with a check valve in one component. The valve’s locking end uses the field-proven Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants. Featuring an all-stainless steel design with a high-quality metal seat, this valve offers metered flow, repeatable cracking pressures, and long life. It is 100% tested to ensure performance. Features Mounting Configuration: Insert - Into Metal Diameter: 7.95 mm Metered Flow Range: 500 to 2000 Lohms Maximum Working Pressure: 280 bar

This threadless, cartridge-style flow control valve is 8 mm in diameter and is designed for installation into metal manifolds. Functionally, a flow control valve is an orifice in parallel with a check valve in one component. The valve’s locking end uses the field-proven Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants. Featuring an all-stainless steel design with a high-quality metal seat, this valve offers metered flow, repeatable cracking pressures, and long life. It is 100% tested to ensure performance.

Features

  • Mounting Configuration: Insert - Into Metal
  • Diameter: 7.95 mm
  • Metered Flow Range: 500 to 2000 Lohms
  • Maximum Working Pressure: 280 bar
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 855 Series Flow Control Valve
Valve Type Control Valve; Metering
Unlock Full Specs
to access all available technical data

Similar Products

855 Series Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details
281 Flow Control -  - Lee Co. (The)
Lee Co. (The)
Specs
Valve Type Control Valve; Metering; Flow Control Valves
Valve Size 0.28 inch (7.14 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
187 High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; High Pressure Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details
250 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details