WIDE THROAT TYPE
HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
HOT DIP GALVANIZED FINISH
1-11/16 INCH MAX. JAW CAPACITY
1.6875 MAX. JAW CAPACITY - DECIMAL
1-11/16 MAX. JAW CAPACITY - FRACTIONAL
ELECTRICAL INSTALLATION APPLICATION
2400 LB LOAD CAPACITY
2400 LOAD CAPACITY IN LB
POWER-STRUT. BRAND
SUPPLIED WITH SCREW YES
SCREW TYPE SQUARE HEAD
SCREW SIZE 5/8 INCH
ROD SIZE 5/8 INCH
OVERALL DIMENSION 3-1/4 INCH LENGTH X 3-5/8 INCH HEIGHT X 5/16 INCH THICK
WEIGHT 225 LB PER 100 PIECES
LOAD CAPACITY IN LB - UOM LB
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
PS 865 MODEL
Atkore International
Atkore International
Done
Datasheet
Description
WIDE THROAT TYPE
HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
HOT DIP GALVANIZED FINISH
1-11/16 INCH MAX. JAW CAPACITY
1.6875 MAX. JAW CAPACITY - DECIMAL
1-11/16 MAX. JAW CAPACITY - FRACTIONAL
ELECTRICAL INSTALLATION APPLICATION
2400 LB LOAD CAPACITY
2400 LOAD CAPACITY IN LB
POWER-STRUT. BRAND
SUPPLIED WITH SCREW YES
SCREW TYPE SQUARE HEAD
SCREW SIZE 5/8 INCH
ROD SIZE 5/8 INCH
OVERALL DIMENSION 3-1/4 INCH LENGTH X 3-5/8 INCH HEIGHT X 5/16 INCH THICK
WEIGHT 225 LB PER 100 PIECES
LOAD CAPACITY IN LB - UOM LB
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
PS 865 MODEL
WIDE THROAT TYPE
HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
HOT DIP GALVANIZED FINISH
1-11/16 INCH MAX. JAW CAPACITY
1.6875 MAX. JAW CAPACITY - DECIMAL
1-11/16 MAX. JAW CAPACITY - FRACTIONAL
ELECTRICAL INSTALLATION APPLICATION
2400 LB LOAD CAPACITY
2400 LOAD CAPACITY IN LB
POWER-STRUT. BRAND
SUPPLIED WITH SCREW YES
SCREW TYPE SQUARE HEAD
SCREW SIZE 5/8 INCH
ROD SIZE 5/8 INCH
OVERALL DIMENSION 3-1/4 INCH LENGTH X 3-5/8 INCH HEIGHT X 5/16 INCH THICK
WEIGHT 225 LB PER 100 PIECES
LOAD CAPACITY IN LB - UOM LB
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
PS 865 MODEL
WIDE THROAT TYPE
HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
HOT DIP GALVANIZED FINISH
1-11/16 INCH MAX. JAW CAPACITY
1.6875 MAX. JAW CAPACITY - DECIMAL
1-11/16 MAX. JAW CAPACITY - FRACTIONAL
ELECTRICAL INSTALLATION APPLICATION
2400 LB LOAD CAPACITY
2400 LOAD CAPACITY IN LB
POWER-STRUT. BRAND
SUPPLIED WITH SCREW YES
SCREW TYPE SQUARE HEAD
SCREW SIZE 5/8 INCH
ROD SIZE 5/8 INCH
OVERALL DIMENSION 3-1/4 INCH LENGTH X 3-5/8 INCH HEIGHT X 5/16 INCH THICK
WIDE THROAT TYPE
HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
ELECTROGALVANIZED FINISH
1-11/16 INCH MAX. JAW CAPACITY
1.6875 MAX. JAW CAPACITY - DECIMAL
1-11/16 MAX. JAW CAPACITY - FRACTIONAL
ELECTRICAL INSTALLATION APPLICATION
2400 LB LOAD CAPACITY
2400 LOAD CAPACITY IN LB
POWER-STRUT. BRAND
SUPPLIED WITH SCREW YES
SCREW TYPE SQUARE HEAD
SCREW SIZE 5/8 INCH
ROD SIZE 5/8 INCH
OVERALL DIMENSION 3-1/4 INCH LENGTH X 3-5/8 INCH HEIGHT X 5/16 INCH THICK
WEIGHT 225 LB PER 100 PIECES
LOAD CAPACITY IN LB - UOM LB
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
PS 865 MODEL
WIDE THROAT TYPE
HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
ELECTROGALVANIZED FINISH
1-11/16 INCH MAX. JAW CAPACITY
1.6875 MAX. JAW CAPACITY - DECIMAL
1-11/16 MAX. JAW CAPACITY - FRACTIONAL
ELECTRICAL INSTALLATION APPLICATION
2400 LB LOAD CAPACITY
2400 LOAD CAPACITY IN LB
POWER-STRUT. BRAND
SUPPLIED WITH SCREW YES
SCREW TYPE SQUARE HEAD
SCREW SIZE 5/8 INCH
ROD SIZE 5/8 INCH
OVERALL DIMENSION 3-1/4 INCH LENGTH X 3-5/8 INCH HEIGHT X 5/16 INCH THICK