Jergens, Inc. 375 LB CAP Pulling Action Latch Toggle Clamps with J Hook 70037

Description
Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded hook or U-Bolt type bars offer an adjustment feature. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle: PVC Dipped Holding capacity up to 375 lbs Used for applications where a straight pulling action is required J-hook enables precise grasping of cylindrical workpieces Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet
Description
Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded hook or U-Bolt type bars offer an adjustment feature. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle: PVC Dipped Holding capacity up to 375 lbs Used for applications where a straight pulling action is required J-hook enables precise grasping of cylindrical workpieces Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
375 LB CAP Pulling Action Latch Toggle Clamps with J Hook - 70037 - Jergens, Inc.
Cleveland, OH, United States
375 LB CAP Pulling Action Latch Toggle Clamps with J Hook
70037
375 LB CAP Pulling Action Latch Toggle Clamps with J Hook 70037
Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded hook or U-Bolt type bars offer an adjustment feature. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle: PVC Dipped Holding capacity up to 375 lbs Used for applications where a straight pulling action is required J-hook enables precise grasping of cylindrical workpieces Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.

Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded hook or U-Bolt type bars offer an adjustment feature.


Features, Benefits, & Product Specifications:

  • Body Materials & Finishes:
    • Low Carbon Steel, Zinc Plated
    • 304 Stainless Steel
  • Handle: PVC Dipped
  • Holding capacity up to 375 lbs
  • Used for applications where a straight pulling action is required
  • J-hook enables precise grasping of cylindrical workpieces

Note(s):

  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 70037
Product Name 375 LB CAP Pulling Action Latch Toggle Clamps with J Hook
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

560 LB CAP Pulling Action Latch Toggle Clamps - 70030-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
225 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70003 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
760 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70162-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
876 LB CAP Straight Line Action Toggle Clamps - 70048 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.8767 lbs (0.3976 kg)
View Details