Minimatic® cross fitting with #10-32 male thread and three 1/16" ID hose barbs for pneumatic applications, constructed of electroless nickel-plated brass with a Buna-N gasket included but not installed. Measures 0.593" in length with a 0.156" hex drive and 0.748" overall width. Designed for use with Clippard urethane hose to achieve leak-free connections without additional clamps, and rated to the burst pressure of the hose.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | XT4-202 |
| Product Name | Minimatic® Slip-On Fitting |
| Fitting Type | Hose Fitting; Cross 4-Way Fitting; Adapter Fitting |