T44-4 is a brass Minimatic® three-way fitting with 1/8" ID barbs on all three ports, designed for use with Clippard urethane hose. It has a 1/4" square body and an overall length of 0.812", with a Buna-N gasket included but not installed. The fitting supports connections up to the burst pressure of polyurethane hose and is compatible with #10-32 threads. Electroless nickel plating provides corrosion resistance.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | T44-4 |
| Product Name | Minimatic® Slip-On Fitting |
| Fitting Type | Hose Fitting; Tee Fitting |