C43 is a brass barb-to-barb connector with a 3/32 inch internal diameter on one end and a 1/8 inch internal diameter on the other, designed for low-pressure fluid lines. It measures 0.762 inches in length and features a 1/4 inch square body. The fitting includes a gasket and is compatible with Clippard's recommended torque of no more than 9 inch-pounds. It is not rated for constant rotation.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | C43 |
| Product Name | 3/32” ID to 1/8” ID Hose Connector |
| Fitting Type | Hose Fitting |