Push-Quick male connector for 1/4" O.D. tubing with 1/4" NPT threads, featuring a plastic resin body, nickel-plated brass stud, stainless steel gripper ring, and Buna-N seals. Designed for use with nylon, urethane, polyethylene, or polypropylene tubing, it supports a pressure range of 0 to 150 psig at 130°F and a vacuum of 0 to 29.5" Hg. The fitting provides a tube pull-out force greater than 20 lb. at 75°F and has a burst pressure of 350 psig at 75°F. Operating temperature range is 32 to 140°F with non-corrosive air or water media. Dimensions: length "A" is 0.965", hex height "H" is 9/16". Installation requires pushing tubing in until it stops, then pulling back gently to engage the gripper ring; removal requires depressing the release button while pulling the tubing out.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | PQ-MC08Q |
| Product Name | Push-Quick Fitting |
| Fitting Type | Tube Fitting; Adapter Fitting; Coupling Fitting |