Clippard Minimatic® Slip-On Fitting XT4-404

Description
#10-32 to 1/8" ID Hose Cross Fitting
Request a Quote
Description
#10-32 to 1/8" ID Hose Cross Fitting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Minimatic™ XT4-404 is a #10-32 male to three-barb fitting with 1/8" ID barbs, designed for use with Clippard urethane hose. It has a 0.593" overall length and 0.826" across the barbs. The fitting is electroless nickel-plated brass, includes a Buna-N gasket (not installed), and is rated to hold the burst pressure of polyurethane hose without clamps. It is not intended for constant rotation applications.

Datasheet Summary
Powered by GS/AI

The Minimatic™ XT4-404 is a #10-32 male to three-barb fitting with 1/8" ID barbs, designed for use with Clippard urethane hose. It has a 0.593" overall length and 0.826" across the barbs. The fitting is electroless nickel-plated brass, includes a Buna-N gasket (not installed), and is rated to hold the burst pressure of polyurethane hose without clamps. It is not intended for constant rotation applications.

Suppliers

Company
Product
Description
Supplier Links
Minimatic® Slip-On Fitting - XT4-404 - Clippard
Cincinnati, OH, United States
Minimatic® Slip-On Fitting
XT4-404
Minimatic® Slip-On Fitting XT4-404
#10-32 to 1/8" ID Hose Cross Fitting

#10-32 to 1/8" ID Hose Cross Fitting

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number XT4-404
Product Name Minimatic® Slip-On Fitting
Fitting Type Hose Fitting; Cross 4-Way Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

#10-32 to 1/8” ID Hose Swivel - ST3-3 - Clippard
Specs
Fitting Type Hose Fitting
View Details
Push-Quick Fitting - PQ-EU05 - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting; Union Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details
Connector Fitting - 11999 - Clippard
Specs
Fitting Type Hose Fitting; Adapter Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Valve Adapter - PB-85 - Clippard
Specs
Fitting Type Hose Fitting; Adapter Fitting
View Details