The Fin2000™ Pre-Woven Slat is a high-density polyethylene (HDPE) fence slat designed to provide approximately 90% privacy when mechanically inserted into chain link wire during weaving. It features a flat-tubular body with internal support legs and proprietary side fins for enhanced screening. Standard heights are 4, 5, 6, 7, 8, 10, and 12 feet, with special heights available on request. The slat is installed by stretching and tying the wire, and is resistant to severe weather, salt water, and UV degradation. The product carries a 25-year, pro-rata warranty against breakage under normal conditions.
The FIN2000® Slat is Pexco’s premium pre-inserted Fence Slat for commercial or industrial applications.
It offers almost complete privacy. The FIN2000® is mechanically inserted into the chain link wire fabric during the weaving process. Once inserted, the wire is finished above and below the slat (either bow-knuckle or knuckle-over), to secure the slat in place.
Pexco is the leading manufacturer of FIN2000® Slats, which are marketed under the PDS® brand name. With over 50 years of experience producing and supplying chain link fence enhancement products, you can be assured of the highest quality standards – from the raw materials used in manufacturing to the finished product in your fence.
Pexco is the manufacturer of the plastic slats only, we do not weave the chain link wire fabric or pre-insert these slats in the chain link fabric. For pre-woven products, please contact your fence supplier or contact us for a Pexco FIN2000® Slat Distributor near you.
| Pexco | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Number | Fin2000 |
| Product Name | Fence Privacy -Pre-Woven Slat |
| Form / Shape | Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape |
| Chemical System | Polyethylene; HDPE |
| Width / O.D. | 2.81 inch (71.44 mm) |
| Length | 48 to 144 inch (1219 to 3658 mm) |