RS Components, Ltd. Rubber Sheets 5063034

Description
RS PRO 506-3034 Rubber Sheet
Request a Quote
Description
RS PRO 506-3034 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 5063034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
5063034
Rubber Sheets 5063034
RS PRO 506-3034 Rubber Sheet

RS PRO 506-3034 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 5063034
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1974312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 1.57 inch (40 mm)
View Details
Rubber Sheets - 205503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.5906 inch (15 mm)
View Details
Rubber Sheets - 7336719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0591 inch (1.5 mm)
View Details
Plastic Rods - 137613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pe-uhmw
Width / O.D. 3.15 inch (80 mm)
View Details